The ADC12281CIVT is a 12-bit, 2.5 Msps Analog-to-Digital Converter (ADC) from National Semiconductor, now Texas Instruments (TI). This ADC is designed for applications requiring both high resolution and relatively fast sampling rates. It employs a pipelined architecture, enabling continuous conversion with minimal latency.
Applications:
- Imaging
- Ultrasound equipment
- Test and measurement equipment
- High-speed data acquisition systems
- Communications
Features:
- 12-bit resolution
- 2.5 Msps sampling rate
- Pipelined architecture for low latency
- Single 5V supply operation
- Internal sample-and-hold circuit
- Differential inputs
- Over-range flag
Benefits:
- High resolution for accurate signal representation
- Fast sampling rate enables capture of dynamic signals
- Low latency pipelined architecture for real-time processing
- Simplified interface due to single supply operation
- Reduced component count with internal sample-and-hold
- Improved noise immunity with differential inputs
- Easy detection of out-of-range signals with over-range flag
Additional Details:
The ADC12281CIVT requires a stable reference voltage for precise conversion. It uses a parallel data output format, allowing for easy interface with digital processors and memory. Proper layout and grounding techniques are critical for minimizing noise and achieving optimal performance. The pipelined architecture introduces a small delay (latency) but allows for continuous conversion at the specified sampling rate. Differential inputs minimize the impact of common-mode noise, increasing the signal-to-noise ratio of the converted data. An over-range flag simplifies the detection of signals exceeding the input range, preventing clipping and improving data integrity.