EN
  • EN
  • DE

ADC0834CCJ

Part No ADC0834CCJ
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Adc 8 Bit Serial I/o 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Bits 8
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1006696-ADC0834CCJ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC0834CCJ CAD Model

Description

The ADC0834CCJ is an 8-bit analog-to-digital converter (ADC) with a serial interface, manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for use in a variety of data acquisition applications where a low-cost, low-power, and small-size ADC is needed.

Applications

  • Remote data acquisition systems
  • Battery-powered instruments
  • Sensor interfacing
  • Industrial control systems
  • Robotics

Features

  • 8-bit resolution
  • 4-channel multiplexer
  • Serial interface (SPI compatible)
  • Low power consumption
  • Single supply operation

Benefits

  • Cost-effective data acquisition
  • Easy interface to microcontrollers
  • Reduced system power consumption
  • Small form factor
  • Versatile for multiple sensor inputs

The ADC0834CCJ provides an efficient solution for converting analog signals to digital data in a variety of applications. The 8-bit resolution offers a good balance between accuracy and cost, making it suitable for many general-purpose data acquisition tasks. The 4-channel multiplexer allows for the connection of up to four different analog inputs, reducing the need for multiple ADCs in some systems. The serial interface simplifies the connection to microcontrollers and other digital devices, minimizing the number of pins required. The low power consumption makes it ideal for battery-powered applications. TI provides comprehensive datasheets and application notes for the ADC0834CCJ, which include detailed information on its electrical characteristics, timing diagrams, and interface considerations. It's important to consult these resources to ensure proper operation and integration of the ADC into a system. This ADC provides accurate analog-to-digital conversion for various sensor and instrumentation applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess