EN
  • EN
  • DE

8601401IA

Part No 8601401IA
Manufacturer National Semiconductor (TI)
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR TO100-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (±) 36V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5pA @ ±15V
Current - Quiescent (Max) 4.5mA, 11.5mA
CMRR, PSRR (Typ) 80dB CMRR
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-100-10 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-100-10
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 551356-8601401IA
Ultra Librarian 3D Model Ultra Librarian 8601401IA CAD Model

Description

The 8601401IA is a general-purpose comparator integrated circuit (IC) that belongs to the Linear - Comparators category of electronic components.

  • Output Types: Open-Collector, DTL, RTL, TTL
  • Voltage Supply: Single/Dual ±36V
  • Voltage Input Offset: 4mV @ ±15V
  • Quiescent Current: 4.5mA and 11.5mA
  • Package: Through-Hole, TO-100-10 Metal Can
  • Temperature Range: -55°C to 125°C
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess