EN
  • EN
  • DE

74LS109PC

Part No 74LS109PC
Manufacturer National Semiconductor (TI)
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Base Product Number 74LS109
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908272-74LS109PC
Ultra Librarian 3D Model Ultra Librarian 74LS109PC CAD Model

Description

The 74LS109PC is a dual JK positive-edge-triggered flip-flop manufactured by National Semiconductor, now part of Texas Instruments (TI). This flip-flop is a fundamental building block in digital logic circuits, used for storing and manipulating binary data. It is commonly employed in counters, shift registers, and control logic.

Applications

  • Counters
  • Shift registers
  • Control logic circuits
  • Frequency dividers
  • Data storage

Features

  • Dual JK flip-flops
  • Positive-edge triggered
  • Preset and clear inputs
  • TTL compatible
  • Low power consumption

Benefits

  • Versatile data storage and manipulation
  • Easy integration with other TTL logic devices
  • Asynchronous preset and clear capabilities
  • Low power operation
  • Reliable performance

Additional Details

The 74LS109PC contains two independent JK flip-flops within a single package. Each flip-flop is triggered by the positive edge of the clock signal, meaning that the output changes only when the clock signal transitions from low to high. The J and K inputs determine the next state of the flip-flop. When both J and K are low, the output remains unchanged. When J is low and K is high, the output is reset to low. When J is high and K is low, the output is set to high. When both J and K are high, the output toggles its state with each clock pulse.

The flip-flop also has preset and clear inputs, which allow the output to be set to a specific state asynchronously, independent of the clock signal. The preset input sets the output to high, while the clear input resets the output to low. These inputs are useful for initializing the flip-flop or for overriding the normal operation. The 74LS109PC is TTL compatible, making it easy to interface with other TTL logic devices. Its low power consumption makes it suitable for battery-powered applications and other energy-sensitive designs. The flip-flop is commonly used in counters to count the number of clock pulses, in shift registers to shift data from one stage to another, and in control logic circuits to implement complex control functions. Its versatility and reliable performance make it a fundamental building block in digital logic design.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8873 $62.1110
160+ $0.7281 $116.4960
250+ $0.7054 $176.3500
340+ $0.6826 $232.0840
440+ $0.6599 $290.3560
590+ $0.5916 $349.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess