The 74FCT162244ATS is a 16-bit buffer/line driver/line receiver from Texas Instruments (TI), formerly National Semiconductor. It's part of the Fast CMOS Technology (FCT) family, offering high-speed performance with low power consumption. This device is designed for applications requiring high-speed data transmission and signal buffering.
Applications
- Memory interfacing
- Data bus buffering
- Address bus buffering
- High-speed data transmission
- Clock driving
Features
- 16-bit buffer/line driver/line receiver
- TTL-compatible input and output levels
- High-speed operation: tpd = 4.5 ns (typ.)
- Low ground bounce
- Reduced output swing to 3.3V
- Power-down protection
- Available in TSSOP package
Benefits
- Improved system performance due to high-speed operation.
- Easy interfacing with TTL logic devices.
- Reduced noise and signal distortion due to low ground bounce.
- Optimized for 3.3V systems, reducing power consumption and improving signal integrity.
- Prevents damage to the device during power-down.
- Compact footprint due to the TSSOP package.
- High Output drive capability.
Additional Details
The 74FCT162244ATS features non-inverting outputs. It's designed with advanced CMOS technology to achieve high speed and low power dissipation. The device includes power-down protection, which disables the outputs when the power supply is removed, preventing backfeeding of current and potential damage. The TSSOP (Thin Shrink Small Outline Package) provides a compact footprint for space-constrained applications. The device is designed to operate with a 3.3V power supply. The reduced output swing enhances signal integrity and reduces power consumption in 3.3V systems. The 74FCT162244ATS is often used in high-performance computing and networking applications. It's also commonly found in memory controllers and other data-intensive systems.