The 54LS138W is a 3-to-8 line decoder/demultiplexer manufactured by National Semiconductor (now Texas Instruments). This device accepts three binary address inputs and activates one of eight outputs based on the input code. It is designed for use in memory decoding, data routing, and other digital logic applications. The 'LS138 is part of the low-power Schottky TTL family.
Applications:
- Memory address decoding
- Data routing
- Demultiplexing
- Address selection in microprocessor systems
- Chip select logic
Features:
- 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight output lines.
- Low Power Consumption: Utilizes low-power Schottky technology for reduced power usage.
- High Output Drive: Capable of driving multiple loads.
- Enable Inputs: Provides control over the device's operation.
- Military Temperature Range: Operates reliably over a wide temperature range.
Benefits:
- Simplified System Design: Reduces component count and simplifies circuit layout.
- Efficient Memory Addressing: Enables precise selection of memory locations.
- Flexible Data Routing: Allows for efficient distribution of data signals.
- Reduced Power Consumption: Low-power operation extends battery life in portable devices.
- Reliable Operation: Designed for use in demanding military and aerospace applications.
Technical Specifications:
The 54LS138W features a supply voltage (VCC) range of 4.5V to 5.5V, a propagation delay time of typically 15 ns, and an output current capability of up to 8 mA. It operates over a temperature range of -55°C to +125°C. The package is typically a ceramic flatpack package suitable for high-reliability applications. The device has three enable inputs that must be active for the device to decode the inputs. Its TTL-compatible inputs and outputs allow direct connection to other logic devices.
The 54LS138W provides a vital function in digital systems requiring a method of selecting or enabling one of multiple channels or devices. Its utility is in its simplicity of design and wide range of applications.