EN
  • EN
  • DE

NT6AN512T32AV-J2

Part No NT6AN512T32AV-J2
Manufacturer NANYA
Catalog DDR
Description LPDDR4-3733 512Mx32 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942786-NT6AN512T32AV-J2
Series *
Ultra Librarian 3D Model Ultra Librarian NT6AN512T32AV-J2 CAD Model

Description

The NT6AN512T32AV-J2 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed to provide high bandwidth and efficient performance for various computing applications, including desktops, laptops, and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics

Features

  • DDR3 Technology: Utilizes DDR3 architecture, offering improved speed and power efficiency compared to DDR2.
  • High Bandwidth: Provides high data transfer rates for fast and responsive performance.
  • Low Power Consumption: Operates at a lower voltage to reduce power consumption and heat generation.
  • High Density: Offers a significant memory capacity in a compact form factor.
  • 32-bit Data Width: Designed with a 32-bit data width for compatibility with various systems.
  • Auto Refresh: Supports auto-refresh operations for maintaining data integrity.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced System Performance: Improves the overall performance of computing systems by providing fast and efficient memory access.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable devices.
  • Improved Reliability: Ensures data integrity and system stability.
  • Cost-Effective Solution: Provides a balance of performance and affordability for a wide range of applications.

Technical Specifications

The NT6AN512T32AV-J2 DDR3 SDRAM module operates at a voltage of 1.5V, which is typical for DDR3 memory. It conforms to JEDEC standards for DDR3 memory modules. It is designed with specific timings for optimal performance, including CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP). The module’s capacity is 512Mb with a 32-bit data width. Further information, including precise operating frequencies, timings, and voltage requirements, can be found in the official NANYA datasheet for this specific part number.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8000 $117.8000
2+ $114.0000 $228.0000
3+ $110.2000 $330.6000
4+ $98.8000 $395.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess