EN
  • EN
  • DE

NT5TU64M8EE-ACI

Part No NT5TU64M8EE-ACI
Manufacturer NANYA
Catalog DDR
Description DDR2-800 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941908-NT5TU64M8EE-ACI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU64M8EE-ACI CAD Model

Description

The NANYA NT5TU64M8EE-ACI is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip designed for high-performance memory applications. Manufactured by Nanya Technology Corporation, this memory component is engineered to deliver fast and reliable data access for a wide variety of systems.

Applications

  • Desktop and Laptop Computers: Used as primary system memory to support operating systems, applications, and multitasking.
  • Servers: Implemented in server environments to handle demanding workloads and ensure efficient data processing.
  • Graphics Cards: Integrated into graphics cards to provide the memory needed for rendering complex images, textures, and video.
  • Gaming Consoles: Employed as main memory for executing game code and storing game assets.
  • Embedded Systems: Utilized in embedded systems requiring high-speed memory access, such as networking equipment and industrial control systems.

Features

  • Capacity: Organized as 64M x 8 bits, providing a total capacity of 512Mb.
  • Data Rate: Utilizes DDR2 technology for high-speed data transfer.
  • Clock Frequency: Operates at various clock frequencies depending on the speed grade (e.g., 400MHz, 533MHz, 667MHz, or 800MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V.
  • Interface: Compatible with a wide range of chipsets and memory controllers due to its standard DDR2 interface.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for efficient surface mounting.

Benefits

  • High Bandwidth: DDR2 technology offers significantly improved bandwidth compared to DDR, leading to faster data transfer rates and enhanced system performance.
  • Increased Performance: Enables smoother multitasking, faster application loading, and improved responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage compared to DDR, resulting in reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation even under demanding workloads.
  • Cost-Effective: Provides a balance between performance and cost, making it suitable for a wide range of applications.

Additional Details

The NT5TU64M8EE-ACI is compliant with JEDEC standards, ensuring compatibility with other DDR2 components. It's crucial to refer to the device datasheet for specific speed grade and timing parameters to ensure proper system compatibility. This chip is typically mounted on DIMMs (Dual Inline Memory Modules) to achieve the desired total system memory capacity.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess