EN
  • EN
  • DE

NT5TU64M16HG-ACT

Part No NT5TU64M16HG-ACT
Manufacturer NANYA
Catalog DDR
Description DDR2-800 64Mx16 BGA QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942243-NT5TU64M16HG-ACT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU64M16HG-ACT CAD Model

Description

The NT5TU64M16HG-ACT is a 64M x 16 bit Double Data Rate (DDR) SDRAM from NANYA. DDR SDRAMs achieve higher transfer rates through prefetching data during the read cycle and burst-mode data transfer, which greatly improves performance compared to traditional SDRAMs.

Applications

  • Desktop PCs
  • Notebooks
  • Graphics Cards
  • Networking Devices
  • Embedded Systems requiring high-bandwidth memory

Features

  • Capacity: 64M x 16 bits (128MB)
  • Organization: Configured as 4 banks of 16M x 16 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Specified by the speed grade (ACT indicates a specific speed)
  • Burst Length: Supports burst lengths of 2, 4, and 8
  • Power Supply: Typically operates at 2.5V
  • Package: Usually a TSOP (Thin Small Outline Package) or FBGA (Fine-Pitch Ball Grid Array)
  • Auto Refresh Mode: Provides power-saving features
  • DLL (Delay-Locked Loop): Ensures accurate data timing

Benefits

  • High Bandwidth: DDR technology doubles the data transfer rate compared to single data rate SDRAM, resulting in improved system performance.
  • Increased System Speed: Faster memory access translates to quicker loading times, smoother multitasking, and enhanced overall responsiveness.
  • Power Efficiency: Low voltage operation (typically 2.5V) reduces power consumption and heat generation, making it suitable for mobile and embedded applications.
  • Cost-Effective: DDR SDRAM provides a good balance of performance and cost, making it a popular choice for a wide range of applications.
  • Standardized Interface: DDR SDRAM adheres to industry standards, ensuring compatibility and ease of integration.

Additional Details

The exact speed grade (indicated by the 'ACT' suffix) needs to be determined from the datasheet for precise timing specifications. The NT5TU64M16HG-ACT utilizes a 2.5V power supply and is typically packaged in a TSOP or FBGA. Detailed timings such as CAS latency (CL), tRCD, tRP, and tRAS are crucial for proper memory controller configuration. The device supports auto-refresh operations to maintain data integrity. The specific temperature range is also typically available in the datasheet. This DDR SDRAM offers significant performance improvements over single data rate SDRAM, making it suitable for applications requiring high memory bandwidth.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4090 $56.3600
80+ $1.3181 $105.4480
120+ $1.2727 $152.7240
170+ $1.1818 $200.9060
225+ $1.1363 $255.6675
280+ $1.0909 $305.4520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,660 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess