EN
  • EN
  • DE

NT5TU64M16HG-ACI

Part No NT5TU64M16HG-ACI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR2 1Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832896-NT5TU64M16HG-ACI
Ultra Librarian 3D Model Ultra Librarian NT5TU64M16HG-ACI CAD Model

Description

The NT5TU64M16HG-ACI is a 1Gb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology. It is designed for applications requiring substantial memory capacity and high-speed data transfer rates. The module is organized as 64M x 16, allowing for efficient storage and quick access to a large volume of data.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems

Features

  • Capacity: 1Gb (64M x 16 organization)
  • DDR2 Technology: Provides increased bandwidth and faster clock speeds compared to DDR SDRAM.
  • Operating Frequency: Supports a range of operating frequencies, depending on the specific grade and application.
  • Data Rate: Offers a high data rate for rapid data access.
  • Power Supply: Operates on a low voltage (typically 1.8V) to minimize power consumption.
  • Interface: Uses a standard DDR2 interface, ensuring compatibility with a wide variety of systems.
  • Package: Typically available in a FBGA (Fine-pitch Ball Grid Array) package for space efficiency and improved thermal management.
  • RoHS Compliance: Manufactured to be lead-free and compliant with Restriction of Hazardous Substances standards.

Benefits

  • Enhanced System Performance: Improves overall system responsiveness and performance through fast data access and high clock speeds.
  • Reduced Power Consumption: Low voltage operation helps to minimize power consumption, leading to longer battery life in portable devices and reduced energy costs.
  • Large Memory Capacity: Provides ample memory for running demanding applications and storing large amounts of data.
  • Reliable Data Storage: DDR2 technology ensures reliable data storage and retrieval, reducing the risk of data corruption.
  • Improved Multitasking: Enables smooth multitasking by providing sufficient memory for running multiple applications simultaneously.

Additional Details

The NT5TU64M16HG-ACI is engineered to meet the performance requirements of modern computing applications. It offers a balance of speed, capacity, and power efficiency, making it a suitable choice for a wide range of systems. Specific timings and operating frequencies can vary depending on the module's specific grade and revision. Consult the manufacturer's datasheet for complete specifications and operational guidelines.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,799 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess