EN
  • EN
  • DE

NT5SV8M16FS-6KI

Part No NT5SV8M16FS-6KI
Manufacturer NANYA
Catalog SD
Description SD 8Mx16-7 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945604-NT5SV8M16FS-6KI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5SV8M16FS-6KI CAD Model

Description

The NT5SV8M16FS-6KI is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA Technology. This memory component is designed for use in a variety of applications requiring high-speed data access and storage. It operates with a clock rate of up to 166 MHz, making it suitable for systems needing quick response times and efficient memory management.

Applications

  • Networking equipment: Routers, switches, and other network devices.
  • Set-top boxes: Decoding and displaying video content.
  • Consumer electronics: Digital cameras, printers, and gaming consoles.
  • Industrial control systems: Data logging and process control.
  • Automotive applications: In-car entertainment systems and engine control units.

Features

  • Density: 128Mb (8M x 16)
  • Organization: Configured as 8,388,608 words x 16 bits.
  • Clock Rate: Operates at a maximum clock frequency of 166 MHz.
  • Interface: Standard SDRAM interface for easy integration.
  • Power Supply: 3.3V power supply for low power consumption.
  • Refresh: Auto and self-refresh modes supported to minimize power usage during idle periods.
  • Package: Available in a TSOP (Thin Small Outline Package) for space-saving design.

Benefits

  • High Performance: Provides rapid data access, enhancing system responsiveness.
  • Low Power Consumption: Efficient power usage extends battery life in portable devices.
  • Compact Size: Space-saving package enables integration into smaller form-factor devices.
  • Reliability: Designed for stable operation in demanding environments.
  • Cost-Effective: Offers a balance of performance and cost for various applications.

Additional Details

The NT5SV8M16FS-6KI SDRAM utilizes a synchronous interface to achieve high-speed data transfers. It supports burst read and write operations, allowing for efficient data handling. The auto and self-refresh modes ensure data integrity while minimizing power consumption. The TSOP package provides a compact footprint, making it suitable for space-constrained applications. The device is designed to operate within a wide temperature range, ensuring reliable performance in various environmental conditions. Its compatibility with standard SDRAM controllers simplifies integration into existing systems.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3975 $68.3850
13+ $9.3520 $121.5760
20+ $9.0598 $181.1960
27+ $8.7676 $236.7252
35+ $8.4754 $296.6390
46+ $7.5987 $349.5402
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,075 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess