EN
  • EN
  • DE

NT5DS8M16CS-5T

Part No NT5DS8M16CS-5T
Manufacturer NANYA
Catalog DDR
Description DDR-400 8Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944087-NT5DS8M16CS-5T
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS8M16CS-5T CAD Model

Description

The NT5DS8M16CS-5T is a Double Data Rate (DDR) SDRAM memory chip manufactured by NANYA. This synchronous dynamic random-access memory is designed for applications requiring high bandwidth and fast data access.

Applications:

  • Graphics cards
  • Set-top boxes
  • Networking devices
  • Printers
  • Automotive infotainment systems

Features:

  • 128Mb (8M x 16) DDR SDRAM
  • Double Data Rate architecture: two data transfers per clock cycle
  • Data rate up to 200 MHz (400 Mbps)
  • Voltage: 2.5V
  • 4 internal banks
  • Burst Length: 2, 4, 8
  • CAS Latency (CL): 2, 2.5, 3
  • Auto precharge option
  • Write recovery (tWR) controlled by burst length
  • RoHS compliant

Benefits:

  • High Bandwidth: DDR architecture allows for high data transfer rates, improving system performance.
  • Fast Access Times: Reduces latency and improves responsiveness.
  • Power Efficiency: 2.5V operation for reduced power consumption.
  • Reliable Operation: Designed for stability and long-term reliability.
  • Simplified Memory Management: Auto precharge option simplifies memory control.

Additional Details:

The NT5DS8M16CS-5T operates at 2.5V and is available in a standard TSOP package. It supports a variety of memory operations, including read, write, and precharge. The auto precharge feature simplifies memory management by automatically precharging the memory cells after a burst operation. The part is also compliant with industry standards for DDR SDRAM, ensuring compatibility with a wide range of systems. Its combination of high bandwidth, low latency, and power efficiency makes it well-suited for various applications.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess