The NT5DS32M8DS-5T is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This component is designed for systems where speed and efficient memory use are important. The 32M x 8 organization of the memory makes it suitable for diverse applications requiring moderate memory bandwidth.
Applications
- Networking devices
- Embedded systems
- Consumer electronics
- Industrial control systems
Features
- Double Data Rate architecture: Transfers data on both rising and falling clock edges
- Data Masking: Supports byte data masking via DQM signals
- Clock Enable (CKE) power-down mode
- Differential Clock Inputs (CK and /CK)
- Burst Length: 2, 4, 8
- CAS Latency (CL): 2, 2.5, 3
- Power Supply: 2.5V
Benefits
- High memory bandwidth for enhanced performance
- Faster data transfer rates improve system responsiveness
- Low voltage operation reduces power consumption
- Suitable for a broad range of applications
Additional Details
The NT5DS32M8DS-5T can operate up to a clock frequency of 200 MHz (400 MHz DDR). The package is typically FBGA (Fine-pitch Ball Grid Array) for optimal board space utilization and signal integrity. The operating temperature range is generally between 0°C and 70°C. This memory chip employs various power-saving modes to minimize energy consumption during idle periods. The '-5T' likely represents a specific speed grade or temperature characteristic. It is compliant with JEDEC standards for DDR SDRAM.