EN
  • EN
  • DE

NT5DS32M16ES-5TI

Part No NT5DS32M16ES-5TI
Manufacturer NANYA
Catalog DDR
Description DDR-400 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944009-NT5DS32M16ES-5TI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M16ES-5TI CAD Model

Description

The NT5DS32M16ES-5TI is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It is designed for high-performance applications requiring significant memory capacity and fast data access. The '5TI' suffix likely indicates a specific speed grade and extended temperature range, making it suitable for industrial applications.

Applications

  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • Graphics cards
  • Gaming consoles

Features

  • DDR SDRAM: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • 512Mb Density (32M x 16): Offers a capacity of 512 Megabits, organized as 32 million words by 16 bits.
  • Differential Clock Inputs (CK, /CK): Enhances noise immunity and timing accuracy.
  • 8 Internal Banks: Allows for concurrent operations, improving memory utilization.
  • Programmable Burst Length: Provides flexibility in data transfer sizes.
  • Auto Precharge: Simplifies memory control by automatically precharging the row after a read or write operation.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • High Bandwidth: DDR technology significantly increases memory bandwidth compared to single data rate SDRAM.
  • Improved System Performance: Fast memory access reduces bottlenecks and enhances overall system responsiveness.
  • Enhanced Signal Integrity: Differential clock inputs contribute to reliable operation at high speeds.
  • Efficient Memory Management: Auto precharge simplifies memory control and reduces overhead.
  • Extended Temperature Range: The 'I' in '5TI' suggests an industrial temperature range, allowing reliable operation in harsh environments.

Additional Details

The NT5DS32M16ES-5TI typically operates at a voltage of 2.5V or 1.8V. It's important to consult the datasheet for the specific voltage and timing parameters, such as CAS Latency (CL), tRCD (RAS to CAS Delay), and tRP (RAS Precharge Time). The extended temperature range allows the device to operate reliably in environments with temperature variations beyond those of standard commercial components. The package is likely a TSOP (Thin Small Outline Package) for surface mount assembly.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess