EN
  • EN
  • DE

NT5DS32M16DS-6KI

Part No NT5DS32M16DS-6KI
Manufacturer NANYA
Catalog DDR
Description DDR-333 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944011-NT5DS32M16DS-6KI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M16DS-6KI CAD Model

Description

The NT5DS32M16DS-6KI is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It's designed for high-speed data transfer and is typically used in applications requiring significant memory bandwidth. This particular module is organized as 32M x 16, indicating it has 32 million rows, 16 columns and leverages a DDR interface.

Applications

  • Graphics cards
  • Networking equipment
  • High-performance computing systems
  • Consumer electronics (e.g., set-top boxes, media players)
  • Embedded systems requiring high memory bandwidth

Features

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data Masking: Ability to selectively mask data during write operations
  • Clock enable (CKE) Power Down Mode
  • Differential clock inputs (CK and /CK)
  • Burst Length: 2, 4, 8
  • CAS Latency (CL): 2, 2.5, 3
  • Precharge: Supports precharge all and precharge active bank
  • Power Supply: 2.5V

Benefits

  • High Bandwidth: DDR technology enables faster data transfer rates, improving system performance.
  • Increased System Responsiveness: Faster memory access reduces latency, leading to a more responsive user experience.
  • Improved Graphics Performance: Ideal for graphics cards and other applications requiring high memory bandwidth for rendering and processing.
  • Efficient Power Management: Low voltage operation reduces power consumption.

Additional Details

The NT5DS32M16DS-6KI operates at a clock frequency up to 166 MHz (333 MHz DDR). It supports burst lengths of 2, 4, and 8. The CAS latency (CL) is configurable, typically supporting values of 2, 2.5, or 3. The chip is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package for easy integration into various systems. The operating temperature ranges from 0°C to 70°C.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess