EN
  • EN
  • DE

NT5DS32M16BT-5

Part No NT5DS32M16BT-5
Manufacturer NANYA
Catalog DDR
Description DDR-400 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944023-NT5DS32M16BT-5
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M16BT-5 CAD Model

Description

The NT5DS32M16BT-5 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It's designed for applications requiring fast memory access and high bandwidth. Organized as 32M x 16, it's commonly used in devices needing substantial memory capacity.

Applications

  • Graphics cards
  • Networking equipment
  • High-performance computing
  • Consumer electronics (set-top boxes, media players)
  • Industrial control systems

Features

  • Double data rate architecture: Transfers data on both edges of the clock signal.
  • Data Masking: Allows selective masking of data during write operations.
  • Clock enable (CKE) for power-down modes.
  • Differential clock inputs (CK and /CK).
  • Burst Length: Configurable burst lengths of 2, 4, or 8.
  • CAS Latency (CL): Supports CAS latencies of 2, 2.5, and 3.
  • Power Supply: Operates at 2.5V.

Benefits

  • Increased memory bandwidth for faster data processing.
  • Improved system performance in memory-intensive applications.
  • Reduced latency leading to quicker response times.
  • Lower power consumption compared to older SDRAM technologies.

Additional Details

The NT5DS32M16BT-5 operates at a clock frequency up to 200 MHz (400 MHz DDR). It supports burst types of sequential and interleaved. The package type is typically FBGA (Fine-pitch Ball Grid Array). Operating temperature is generally between 0°C and 70°C. The DDR SDRAM offers a balance between speed and power efficiency making it suitable for a variety of applications. The device includes internal bank selection logic for efficient memory management. The '-5' likely denotes a specific speed grade.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess