EN
  • EN
  • DE

NT5DS32M16BG-5T

Part No NT5DS32M16BG-5T
Manufacturer NANYA
Catalog DDR
Description DDR-400 32Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944006-NT5DS32M16BG-5T
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS32M16BG-5T CAD Model

Description

The NT5DS32M16BG-5T is a 512Mb Double Data Rate (DDR) SDRAM from NANYA Technology. This memory module is designed for applications requiring high memory bandwidth and efficient data transfer. It's organized as 32M x 16 bits and operates at a specific speed grade indicated by the '-5T' suffix. DDR SDRAM technology achieves its high speed by transferring data on both the rising and falling edges of the clock signal.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Set-top boxes
  • Industrial control systems

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both clock edges for high bandwidth.
  • 512Mb Density (32M x 16): Offers a significant amount of memory capacity.
  • Clock Frequency: Operates at a specific clock frequency determined by the speed grade (-5T).
  • Differential Clock Inputs (CK and /CK): Enhances signal integrity and reduces noise.
  • 8 Internal Banks: Allows for concurrent operations, improving memory utilization.
  • Burst Length: Supports programmable burst lengths (2, 4, 8) for efficient data transfers.
  • Auto Precharge: Simplifies memory management by automatically precharging rows after data access.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • High Memory Bandwidth: DDR technology enables faster data transfer rates compared to traditional SDRAM.
  • Improved System Performance: Reduces memory bottlenecks and enhances overall system responsiveness.
  • Enhanced Signal Integrity: Differential clock inputs contribute to reliable high-speed operation.
  • Efficient Memory Management: Auto precharge simplifies memory control.
  • Large Capacity: 512Mb density provides ample memory for demanding applications.

Additional Details

The NT5DS32M16BG-5T operates at a specific voltage (typically 2.5V or 1.8V), which is crucial for proper operation. The timing parameters, such as CAS Latency (CL), RAS to CAS Delay (tRCD), and RAS Precharge Time (tRP), are critical for determining the memory's performance. These parameters are usually specified in the NANYA datasheet for this part. The packaging is typically a TSOP (Thin Small Outline Package) suitable for surface mount assembly.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess