EN
  • EN
  • DE

NT5CC256M16ER-DIT

Part No NT5CC256M16ER-DIT
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940916-NT5CC256M16ER-DIT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16ER-DIT CAD Model

Description

The NT5CC256M16ER-DIT is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module from Nanya Technology Corporation. It's designed to provide high-speed and reliable memory for applications like desktops, laptops, embedded systems, and industrial PCs. The module strikes a balance between capacity, speed, and power efficiency, making it suitable for a variety of computing needs.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing
  • Networking Equipment

Features:

  • Capacity: 256MB (256M x 16 configuration)
  • DDR3 Technology: Uses DDR3 architecture for fast data transfer rates compared to older technologies.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s.
  • Operating Voltage: Operates at a low voltage of 1.5V, which helps reduce power consumption and heat.
  • Interface: Standard DDR3 interface ensures broad compatibility with a wide range of motherboards and chipsets.
  • Package: FBGA (Fine-pitch Ball Grid Array) package improves thermal performance and space efficiency.
  • RoHS Compliant: Complies with RoHS standards, minimizing the use of hazardous substances.

Benefits:

  • Improved System Performance: Fast data transfer rates lead to better overall system performance and application responsiveness.
  • Reduced Power Consumption: The low operating voltage contributes to energy savings, extending battery life in portable devices.
  • Enhanced Reliability: Designed for reliable and consistent performance.
  • Wide Compatibility: The standard DDR3 interface allows it to be easily integrated into many existing systems.
  • Efficient Thermal Management: The FBGA package aids in heat dissipation, contributing to system stability.

The NT5CC256M16ER-DIT DDR3 SDRAM module provides a reliable and efficient memory solution for a diverse range of applications. Its DDR3 architecture offers high bandwidth and low latency, while its low operating voltage helps save energy. The FBGA package ensures good thermal performance and space efficiency. This module is a great option for systems where performance, power efficiency, and reliability are important.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess