EN
  • EN
  • DE

NT5CC256M16ER-DI

Part No NT5CC256M16ER-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940915-NT5CC256M16ER-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16ER-DI CAD Model

Description

The NT5CC256M16ER-DI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology Corporation. It's designed to provide high-speed and reliable memory for a variety of applications, including desktop computers, laptops, embedded systems, and industrial computing. The module balances capacity, speed, and energy efficiency, making it a suitable choice for diverse computing requirements.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Networking Devices

Features:

  • Capacity: 256MB (256M x 16 organization)
  • DDR3 Technology: Employs DDR3 architecture for enhanced data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s (Mega Transfers per second).
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption and heat generation.
  • Interface: Standard DDR3 interface ensures compatibility with a broad range of computing platforms.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for improved thermal performance and efficient space utilization.
  • RoHS Compliance: Complies with RoHS standards, ensuring environmental friendliness by restricting hazardous substances.

Benefits:

  • Enhanced System Performance: High bandwidth and fast data transfer rates improve overall system responsiveness and application performance.
  • Reduced Power Consumption: Low operating voltage helps minimize power consumption, which is especially beneficial for portable devices.
  • Increased Reliability: Designed and manufactured to meet stringent reliability standards, ensuring stable and consistent operation.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a wide array of computing systems.
  • Efficient Thermal Management: FBGA package facilitates effective heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CC256M16ER-DI DDR3 SDRAM module is a reliable and efficient memory solution suitable for a wide range of applications. Its DDR3 architecture delivers high bandwidth and low latency, while its low operating voltage contributes to energy savings. The FBGA package ensures excellent thermal performance and efficient space utilization. This memory module is a great choice for systems where performance, power efficiency, and reliability are crucial considerations.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess