EN
  • EN
  • DE

NT5CB512M8DN-FL

Part No NT5CB512M8DN-FL
Manufacturer NANYA
Catalog DDR
Description DDR3-2133 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940901-NT5CB512M8DN-FL
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB512M8DN-FL CAD Model

Description

The NT5CB512M8DN-FL is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology Corporation. It is designed for use in a variety of applications where memory performance is crucial, including desktop computers, laptops, servers, and embedded systems. The module offers a balance between capacity, speed, and energy efficiency, making it a versatile choice for different computing needs.

Applications:

  • Desktops and Laptops
  • Servers
  • Embedded Systems
  • Networking Devices
  • Industrial PCs

Features:

  • Capacity: 512MB (512M x 8 configuration)
  • DDR3 Technology: Utilizes DDR3 architecture, providing high data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s, ensuring fast data processing.
  • Operating Voltage: Operates at a low voltage of 1.5V, contributing to reduced power consumption and heat generation.
  • Interface: Standard DDR3 interface, ensuring broad compatibility with various computing platforms.
  • Package: FBGA (Fine-pitch Ball Grid Array) package, offering improved thermal dissipation and space efficiency.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental friendliness.

Benefits:

  • Enhanced System Performance: High bandwidth and fast data transfer rates improve overall system responsiveness and performance.
  • Reduced Power Consumption: Low operating voltage contributes to energy savings and extends battery life in portable devices.
  • Increased Reliability: Designed and manufactured to meet high reliability standards, ensuring stable and consistent performance.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a wide range of systems.
  • Improved Thermal Management: FBGA package enhances heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CB512M8DN-FL is a reliable and efficient memory solution suitable for a wide range of applications. Its DDR3 architecture provides high bandwidth and low latency, while its low operating voltage contributes to energy savings. The FBGA package ensures excellent thermal performance and space efficiency. This memory module is an excellent choice for systems where performance, power efficiency, and reliability are critical considerations.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess