EN
  • EN
  • DE

NT5CB256M8GF-DI

Part No NT5CB256M8GF-DI
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941345-NT5CB256M8GF-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M8GF-DI CAD Model

Description

The NT5CB256M8GF-DI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It's engineered for use in systems that demand high-speed memory access and efficient data handling. The chip is configured as 256Mb x 8, indicating its memory organization.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Devices
  • Embedded Systems
  • Industrial Computing

Features

  • DDR3 Technology: Employs DDR3 architecture for rapid data transfer rates.
  • 2Gb Capacity (256Mb x 8): Offers substantial memory space for various tasks.
  • High Bandwidth: Facilitates quick loading and execution of applications.
  • Low Power Consumption: Optimized for energy efficiency, suitable for both mobile and stationary devices.
  • JEDEC Standard: Adheres to JEDEC standards, ensuring broad compatibility.
  • Lead-Free: Environmentally compliant.

Benefits

  • Improved System Speed: Accelerates data access and processing, enhancing overall system performance.
  • Better Gaming: Provides higher frame rates and reduces load times in gaming applications.
  • Greater Productivity: Enables efficient handling of large files and complex applications.
  • Longer Battery Life: Reduces power draw in portable devices, extending battery life.
  • Stable Operation: Designed for consistent and reliable performance.

The NT5CB256M8GF-DI DDR3 SDRAM chip provides a reliable and efficient memory solution for numerous applications that require high bandwidth and low power. The GF-DI suffix likely designates the specific speed grade, timing characteristics, and packaging details, crucial for proper integration and performance optimization. Datasheet consultation is highly recommended for specific implementation requirements.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess