EN
  • EN
  • DE

NT5CB128M16HP-DII

Part No NT5CB128M16HP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941333-NT5CB128M16HP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB128M16HP-DII CAD Model

Description

The NT5CB128M16HP-DII is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It is designed for use in a wide range of applications requiring high bandwidth and low latency memory, offering a balance of speed, power efficiency, and capacity. This particular module is configured as 128Mb x 16, indicating its memory organization.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Equipment (routers, switches)
  • Graphics Cards
  • Embedded Systems
  • Industrial PCs

Features

  • DDR3 Technology: Utilizes DDR3 architecture for fast data transfer rates.
  • Capacity: 2Gb (128Mb x 16) provides ample memory space for demanding applications.
  • High Bandwidth: Supports high data transfer rates, enabling quick loading and execution of applications.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for mobile devices and reducing overall system power usage.
  • JEDEC Standard: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Lead-Free: Environmentally friendly design, adhering to RoHS standards.

Benefits

  • Improved System Performance: Provides faster data access and processing, leading to smoother multitasking and application performance.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for gaming applications.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

The NT5CB128M16HP-DII DDR3 SDRAM chip is a reliable and efficient memory solution suitable for various applications requiring high bandwidth and low power consumption. Its adherence to JEDEC standards ensures compatibility and ease of integration into existing systems. The specific characteristics HP-DII likely refer to the speed grade, timings, and packaging details, influencing its suitability for particular high-performance applications. Further datasheet consultation is always recommended for specific design implementation.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9235 $58.8525
36+ $3.2190 $115.8840
56+ $3.1185 $174.6360
77+ $3.0180 $232.3860
99+ $2.9175 $288.8325
133+ $2.6161 $347.9413
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,202 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess