EN
  • EN
  • DE

NT2GT72U4NB1BD-2C

Part No NT2GT72U4NB1BD-2C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-800 256Mx72 FBDIMM 2Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950089-NT2GT72U4NB1BD-2C
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GT72U4NB1BD-2C CAD Model

Description

The NANYA NT2GT72U4NB1BD-2C is a 2GB DDR3 1333MHz ECC Unbuffered DIMM (UDIMM). It's designed for use in desktop computers and workstations requiring reliable performance and data integrity. This module offers a balance between cost-effectiveness and error correction capabilities.

Applications:

  • Desktop PCs
  • Workstations
  • Small business servers
  • Applications where data integrity is important

Features:

  • 2GB capacity
  • DDR3 technology
  • ECC Unbuffered DIMM (UDIMM)
  • Operating speed of 1333MHz (PC3-10600)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits:

  • Improved data reliability with ECC error correction.
  • Enhanced system stability for desktop and workstation environments.
  • Increased memory bandwidth for better overall performance.
  • Cost-effective ECC memory solution.
  • Compatibility with systems that support DDR3 ECC UDIMMs.

Technical Specifications:

The NT2GT72U4NB1BD-2C is a 240-pin DDR3 ECC Unbuffered DIMM (UDIMM) that operates at 1.5V. It complies with JEDEC standards for DDR3 memory. ECC functionality detects and corrects single-bit errors, improving data integrity during operation. This module is suitable for systems where data reliability is a concern but full Registered ECC memory is not required.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess