EN
  • EN
  • DE

ND512W3A2SN6

Part No ND512W3A2SN6
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832452-ND512W3A2SN6
Ultra Librarian 3D Model Ultra Librarian ND512W3A2SN6 CAD Model

Description

The NANYA ND512W3A2SN6 is a 512Mbit DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip. It is designed for use in a variety of applications requiring high-speed memory access and efficient data storage. DDR3 SDRAM offers improved performance, higher bandwidth, and lower power consumption compared to previous generation memory technologies, making it suitable for modern computing and embedded systems.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Gaming Consoles
  • Industrial Control Systems

Features:

  • Capacity: 512Mbit (64M x 8)
  • DDR3 Technology: Utilizes DDR3 architecture for high-speed data transfer.
  • Data Rate: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second).
  • Operating Voltage: Operates at a low voltage of 1.5V, reducing power consumption.
  • Interface: Standard DDR3 interface for compatibility with various chipsets and memory controllers.
  • Package: Available in standard chip packages suitable for surface mounting on PCBs.

Benefits:

  • High Performance: Provides high-speed data access for demanding applications.
  • Low Power Consumption: Reduces overall system power consumption due to its 1.5V operation.
  • Increased Bandwidth: Offers improved bandwidth compared to DDR2 memory, enabling faster data transfer rates.
  • Compatibility: Compliant with industry-standard DDR3 specifications, ensuring compatibility with a wide range of systems.
  • Reliable Data Storage: Provides reliable and stable data storage for critical applications.

Additional Details:

The ND512W3A2SN6 DDR3 SDRAM chip adheres to JEDEC standards for DDR3 memory. Its operating temperature range is typically between 0°C and 85°C. Detailed specifications, including timing parameters, voltage ratings, and package dimensions, can be found in the official NANYA datasheet for the ND512W3A2SN6. DDR3 memory technology is widely used in a variety of applications, offering a balance of performance, power efficiency, and cost-effectiveness. It is crucial for ensuring the smooth operation of modern computing and embedded systems by providing fast and reliable data storage and retrieval.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess