EN
  • EN
  • DE

665175\8GB\512Mx8\16C

Part No 665175\8GB\512Mx8\16C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947948-665175\8GB\512Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 665175\8GB\512Mx8\16C CAD Model

Description

The NANYA 665175 is an 8GB DDR4 memory module designed for use in desktop computers and servers. It features a 512Mx8 configuration and a 16C organization, which refers to the number of memory banks and ranks within the module. This module is intended to provide a performance upgrade for systems that require more memory capacity or faster data transfer speeds.

Applications:

  • Desktop PCs: Enhancing performance in gaming, content creation, and general multitasking.
  • Workstations: Supporting memory-intensive applications such as video editing, 3D rendering, and scientific simulations.
  • Servers: Providing increased memory capacity for virtual machines, databases, and other server applications.

Features:

  • 8GB Capacity: Provides ample memory space for running multiple applications and handling large datasets.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to previous DDR generations.
  • 512Mx8 Configuration: Organizes memory chips for efficient data access and improved performance.
  • 16C Organization: Optimizes memory bank and rank utilization for enhanced memory controller efficiency.
  • High Bandwidth: Enables quick loading and processing of data, reducing latency and improving overall system responsiveness.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing performance slowdowns.
  • Enhanced Gaming Performance: Provides smoother gameplay and faster loading times in demanding games.
  • Faster Content Creation: Accelerates video editing, 3D rendering, and other content creation tasks.
  • Increased System Responsiveness: Reduces latency and improves overall system responsiveness.
  • Greater Productivity: Enhances overall productivity by enabling faster and more efficient workflow.

The NANYA 665175 8GB DDR4 memory module offers a reliable and cost-effective solution for upgrading the memory capacity and performance of desktop computers, workstations, and servers. Its DDR4 technology provides faster data transfer rates and lower power consumption, while its 512Mx8 configuration and 16C organization optimize memory bank and rank utilization for enhanced memory controller efficiency.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess