EN
  • EN
  • DE

648711\2GB\128Mx8\16C

Part No 648711\2GB\128Mx8\16C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950779-648711\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 648711\2GB\128Mx8\16C CAD Model

Description

The NANYA 648711 2GB memory module is a Dynamic Random-Access Memory (DRAM) module designed for use in desktop computers and other computing devices. This particular module has a capacity of 2GB and is configured as 128Mx8 with 16 chips (16C). This configuration indicates the arrangement of memory cells and the number of physical chips used to achieve the overall capacity.

Applications:

  • Desktop computers
  • Laptops
  • Workstations
  • Embedded systems
  • Networking devices

Features:

  • 2GB storage capacity
  • 128Mx8 memory organization
  • 16 Chips (16C) configuration
  • DRAM technology
  • Standard JEDEC pinout

Benefits:

  • Increased system performance compared to systems with less memory
  • Improved multitasking capabilities for various operating systems
  • Enhanced responsiveness of applications

Additional Details:

The NANYA 2GB DRAM module operates at standard voltage parameters typical for DDR2 or DDR3 memory modules (depending on the generation). DRAM is the primary type of memory used in computers for storing actively used data and program code. The 128Mx8 configuration means that there are 128 million memory locations, each capable of storing 8 bits of data. The 16C designation indicates that the module uses 16 individual memory chips to provide the 2GB capacity. These modules are designed to meet JEDEC standards ensuring compatibility with a wide range of computer systems and motherboards. A 2GB module like this can significantly improve the performance of a computer, particularly when running multiple applications simultaneously or working with large datasets. The specific generation of the DRAM (e.g., DDR2, DDR3) determines the operating frequency and overall performance characteristics. The DRAM module enhances the overall efficiency and speed of the system.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess