EN
  • EN
  • DE

274520\4GB\512Mx8\8C\15

Part No 274520\4GB\512Mx8\8C\15
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948852-274520\4GB\512Mx8\8C\15
Series *
Ultra Librarian 3D Model Ultra Librarian 274520\4GB\512Mx8\8C\15 CAD Model

Description

The NANYA 274520 memory module is a 4GB DDR3 SDRAM module designed for use in various computing applications. This module features a configuration of 512Mx8, organized into 8 chips, and operates with specific timing parameters denoted by the '15' at the end of the product identifier. This memory module is engineered to provide reliable and efficient performance in compatible systems.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Servers (Compatibility Dependent)

Features:

  • 4GB Capacity: Provides ample memory for running various applications and multitasking.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to previous DDR generations.
  • 512Mx8 Configuration: Indicates the organization of the memory chips on the module.
  • 8 Chips: Specifies the number of individual memory chips integrated on the module.
  • Specific Timing Parameters: The '15' likely refers to specific CAS latency or other timing characteristics optimized for performance.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed by providing sufficient memory for applications.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Reduced Latency: DDR3 technology minimizes latency, resulting in quicker data access and processing.
  • Energy Efficiency: DDR3 is known for its lower power consumption compared to DDR2, contributing to energy savings and reduced heat generation.
  • Reliable Operation: NANYA is a reputable memory manufacturer, ensuring stable and dependable performance.

Additional Details:

The exact operating frequency and voltage of this memory module can be determined by referring to the full specifications provided by NANYA. The module is likely designed to comply with industry-standard DDR3 specifications, ensuring compatibility with a wide range of motherboards and systems. Proper installation and configuration are essential to ensure optimal performance and stability. Always consult the system's documentation for compatibility information before installing new memory modules.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess