EN
  • EN
  • DE

MF72 10D25

Part No MF72 10D25
Manufacturer Nanjing Shiheng Electronics
Catalog Temperature Sensors - NTC Thermistors
Description NTC Thermistor 10Ω Through Hole,P=10mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=10mm
Resistance @ 25℃ 10Ω
Power(Watts) 7.5W
Pitch 10mm
Operating Temperature -40℃~+160℃
Tolerance ±20%
Steady State Current (Max) 7A
Diameter (φD) 25mm
Thermal Time Constant 2.12min
B Constant (25℃/50℃) 3200K
B Constant Tolerance ±10%
Ultra Librarian 3D Model Ultra Librarian MF72 10D25 CAD Model

Description

Overview

The 035TCM3R3M-M-C1R-GCG is a high-quality electronic component designed for optimal performance in various applications. Built with precision and durability in mind, this component is a reliable choice for both professional and DIY electronic projects.

Applications

  • Consumer electronics
  • Telecommunications
  • Automotive systems
  • Industrial automation
  • Wireless communication projects

Features and Benefits

  • High efficiency and reliability, ensuring consistent performance.
  • Compact design for space-saving applications.
  • Robust construction, offering excellent durability and longevity.
  • Easy to integrate into a variety of circuits.

Additional Details

This component is ideal for developers seeking to enhance their devices' performance without compromising on size. It is engineered to work seamlessly in harsh environments and can handle high-frequency applications with ease.

You May Also Be Interested in

Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM 3574K BEAD
Need more? Email Us
EPCOS (TDK)
THERM NTC 100KOHM 4072K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Vishay
THERM NTC 47KOHM 3740K RING LUG
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10KOHM 3% GLASS
Need more? Email Us
Vishay
THERM NTC 12KOHM 3730K PROBE
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4138K BEAD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4692 $51.6120
260+ $0.3850 $100.1000
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3489 $251.2080
960+ $0.3128 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess