EN
  • EN
  • DE

Ci24R1

Part No Ci24R1
Manufacturer Nanjing International Group Co
Catalog RF Transceiver ICs
Description -80dBm 2Mbps 2.4GHz~2.525GHz 2.4GHz 2.1V~3.6V SOIC-8 RF Transceiver ICs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOIC-8
Sensitivity -80dBm
Data Rate 2Mbps
Frequency Range 2.4GHz~2.525GHz
Typical Application Frequency 2.4GHz
Output Power 11dBm
Interface Type SPI
Receive Current 20mA
Operating Temperature -40℃~+125℃
Voltage - Supply 2.1V~3.6V
Features Automatic response function;Automatic retransmission function;Supports RSSI function;CRC check function
Type Transceiver
Current Of Transmitting 18mA
Ultra Librarian 3D Model Ultra Librarian Ci24R1 CAD Model

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2183 $50.2090
560+ $0.1792 $100.3520
865+ $0.1736 $150.1640
1,195+ $0.1680 $200.7600
1,540+ $0.1624 $250.0960
2,065+ $0.1456 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess