EN
  • EN
  • DE

AQW227NAX

Part No AQW227NAX
Manufacturer Nais(Matsushita Electric Works)
Catalog END - OF - LIFE
Description RF (Radio Frequency) Type [2-Channel (Form A) Type] - Low On resistance-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147102-AQW227NAX
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQW227NAX CAD Model

Description

The AQW227NAX is a solid state relay (SSR) manufactured by Nais (Matsushita Electric Works), now Panasonic. It is designed for switching AC or DC loads with electrical isolation between the control circuit and the load circuit. The SSR offers advantages such as long lifespan, fast switching speed, and silent operation compared to electromechanical relays.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation systems for controlling motors, valves, and other actuators.
  • Heating and Cooling Systems: Employed in HVAC systems for switching heating elements, fans, and compressors.
  • Lighting Control: Integrated into lighting systems for controlling lights, dimmers, and ballasts.
  • Medical Equipment: Used in medical devices for switching power to various components while ensuring patient safety.
  • Power Supplies: Employed in power supplies for switching between different voltage levels or controlling the output power.

Features

  • Solid State Relay: Provides fast and reliable switching without mechanical contacts.
  • Electrical Isolation: Isolates the control circuit from the load circuit, enhancing safety and preventing electrical interference.
  • AC/DC Load Switching: Capable of switching both AC and DC loads.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • High Isolation Voltage: Withstands high voltages between the control and load circuits.
  • Surface Mount Package: Designed for surface mount assembly on printed circuit boards (PCBs).

Benefits

  • Long Lifespan: Solid-state design eliminates mechanical wear, resulting in a longer operational life.
  • Fast Switching Speed: Enables rapid switching of loads for precise control.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Reliable Performance: Provides consistent and dependable performance in demanding applications.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.

Specifications

The AQW227NAX typically features a load voltage rating of up to 400V and a load current rating of up to 120mA. The control voltage is typically around 5VDC, and the isolation voltage is greater than 2500VAC. The on-resistance is typically less than 35 ohms, ensuring low power dissipation. It is usually available in a small outline integrated circuit (SOIC) package for surface mount assembly.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess