EN
  • EN
  • DE

XM5800PD-NL1339

Part No XM5800PD-NL1339
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409871-XM5800PD-NL1339
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM5800PD-NL1339 CAD Model

Description

The XM5800PD-NL1339, manufactured by Murata Electronics North America, is a high-performance MEMS gyroscope designed for precise angular rate measurement. It provides crucial data for various applications requiring accurate motion tracking and stabilization.

Applications:

  • High-end industrial robotics: Providing precise feedback for robot arm control and path planning.
  • Autonomous mobile robots (AMRs): Enabling accurate navigation and obstacle avoidance in warehouses and factories.
  • Precision surveying equipment: Measuring angles and orientations with high accuracy for land surveying and construction.
  • Stabilized gimbals: Providing stable platforms for cameras and other sensors in aerial and marine applications.
  • Inertial navigation systems (INS): Forming the core of INS systems for aircraft, ships, and land vehicles.

Features:

  • Exceptional bias stability over temperature: Maintaining accuracy despite temperature variations.
  • Very low angle random walk: Minimizing errors caused by random noise in the sensor.
  • High shock and vibration resistance: Ensuring reliable operation in harsh environments.
  • Digital output interface: Facilitating easy integration with digital control systems.
  • Compact and lightweight design: Enabling integration into small and portable devices.

Benefits:

  • More precise and reliable robot control: Improving the performance and safety of industrial robots.
  • More efficient and accurate autonomous navigation: Enabling robots to navigate complex environments with greater precision.
  • Higher quality surveying data: Improving the accuracy of land surveys and construction projects.
  • More stable and reliable gimbals: Producing smoother and more professional-looking video footage.
  • More accurate and reliable inertial navigation: Improving the performance of navigation systems in aircraft, ships, and land vehicles.

Additional Details:

The XM5800PD-NL1339 typically operates with a supply voltage between 3.0V and 3.6V. The operating temperature is typically between -40°C and +85°C. Consult the Murata datasheet for specific values for sensitivity, bias drift, and noise density. A digital interface such as SPI or I2C is used for data communication. The sensor is designed to be rugged and withstand mechanical stress. To achieve optimal performance, it is critical to use proper sensor mounting and filtering techniques. It's also advised to consult Murata's application notes for guidance on implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess