EN
  • EN
  • DE

XM0831SZ-AL1001

Part No XM0831SZ-AL1001
Manufacturer Murata Electronics North America
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer Murata Electronics North America
Win Source Part Number 415994-XM0831SZ-AL1001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM0831SZ-AL1001 CAD Model

Description

The XM0831SZ-AL1001 is a surface-mount crystal from Murata Electronics North America, designed for precise frequency control in a variety of electronic applications. This crystal resonator offers stable oscillation and reliable performance, making it suitable for use in communication devices, microcontrollers, and other frequency-sensitive circuits.

Applications:

  • Wireless communication devices: Used in transceivers, remote controls, and other wireless systems.
  • Microcontrollers: Provides the clock signal for microcontroller operation in embedded systems.
  • Real-time clocks (RTC): Offers accurate timekeeping in electronic devices.
  • Industrial control systems: Used in sensors and actuators, where precise timing is crucial.
  • Consumer electronics: Employed in devices like digital cameras, audio players, and wearable technology.

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly on printed circuit boards (PCBs).
  • High Frequency Stability: Delivers consistent oscillation frequency over a range of operating temperatures.
  • Compact Size: Enables integration into space-constrained electronic designs.
  • RoHS Compliant: Meets environmental regulations by being free of hazardous substances.
  • Ceramic Package: Offers robust protection against environmental factors and mechanical stress.

Benefits:

  • Precise Frequency Control: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Performance: Provides stable oscillation over a wide temperature range.
  • Simplified Assembly: Surface-mount design allows for efficient and cost-effective manufacturing.
  • Long-Term Stability: Maintains frequency accuracy over an extended lifespan.
  • Compact Design: Enables the development of smaller and more portable electronic devices.

Additional Details:

The XM0831SZ-AL1001 crystal resonator is typically specified by its resonant frequency, load capacitance, and frequency tolerance. These parameters are crucial for ensuring proper operation in the target circuit. The ceramic package provides excellent resistance to moisture and temperature variations, ensuring reliable performance in harsh environments. It's important to consult the datasheet for the specific frequency rating and operating conditions to guarantee optimal circuit performance. Correct impedance matching is also essential for reliable oscillation. Murata's reputation for quality and precision in manufacturing makes this crystal a dependable choice for demanding electronic applications. Proper handling procedures should be followed during assembly to prevent damage to the crystal. The device's small size and low profile enable high-density PCB layouts. The device is suitable for reflow soldering processes common in modern electronics assembly.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess