EN
  • EN
  • DE

VCM11R180A300PTM00-50/T251

Part No VCM11R180A300PTM00-50/T251
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 397646-VCM11R180A300PTM00-50/T251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCM11R180A300PTM00-50/T251 CAD Model

Description

The VCM11R180A300PTM00-50/T251 represents a Murata Electronics North America chip inductor designed for high-frequency circuits. Belonging to the VCM series, this component is engineered for miniature size and exceptional performance, commonly found in impedance matching, filtering, and resonance applications.

Applications

  • RF Modules: Often integrated within RF front-end modules to facilitate efficient impedance matching.
  • Wireless Communication Devices: Widely used in devices like smartphones and tablets for signal conditioning and filtering processes.
  • High-Frequency Circuits: Implemented in circuit designs operating at high frequencies, as found in various networking devices.
  • Mobile Phones: Part of the antenna matching network, optimizing signal transmission and reception capabilities.
  • Bluetooth Modules: Suitable for applications requiring small but high-performing inductors in Bluetooth technologies.

Features

  • Miniature Footprint: A compact design suitable for densely populated circuit boards.
  • High Q Value: Exhibits excellent performance with minimal signal attenuation.
  • Precise Tolerance: Ensures consistency in performance across varied operating parameters.
  • Superior SRF: High self-resonant frequency optimizes operation at elevated frequencies.
  • RoHS Compliance: Compliant with environmental regulations, ensuring the absence of hazardous materials.

Benefits

  • Improved Signal Fidelity: High Q value contributes to minimizing signal loss and enhances overall signal quality.
  • Reduced Space Consumption: Compact size allows for more compact and efficient board layouts.
  • Reliable Operation: Precise tolerance assures dependable performance, enhancing product reliability.
  • Optimized High-Frequency Performance: Superior SRF assists in maximizing circuit efficiency in high-frequency environments.
  • Environmental Safety: RoHS compliance confirms adherence to stringent environmental safety standards.

Technical Specifications:

  • Inductance: Typically 18nH (Confirm specific values in the official datasheet).
  • Inductance Tolerance: Verify the precise tolerance rating in the component datasheet.
  • Self-Resonant Frequency (SRF): Consult the datasheet to obtain exact values for this parameter.
  • Q Factor: High value to minimize signal loss; refer to the datasheet for details.
  • Operating Temperature Range: Generally spans from -55°C to +125°C (Confirm using the datasheet).
  • DC Resistance (DCR): Specific details can be found within the product's datasheet.

The VCM11R180A300PTM00-50/T251 is manufactured using advanced techniques and high-grade materials to guarantee stable and reliable operation in challenging applications. The '00-50/T251' likely denote specific packaging and testing protocols applied by Murata.

You May Also Be Interested in

NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $12.5125
NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess