EN
  • EN
  • DE

TZB4R500AB10R00

Part No TZB4R500AB10R00
Manufacturer Murata Electronics North America
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 7-50PF 50V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance Range 7 to 50pF
Adjustment Type Top Adjustment
Voltage Rating 50V
Height - Seated (Max) 0.126" (3.20mm)
Mounting SMD (SMT)
Features General Purpose
Win Source Part Number 106636-TZB4R500AB10R00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZB4R500AB10R00 CAD Model

Description

The TZB4R500AB10R00 is a trimmer capacitor manufactured by Murata Electronics North America. These capacitors are designed for fine-tuning and adjustment of resonant circuits, filters, and oscillators in a wide range of electronic devices.

Applications:

  • RF circuits: Fine-tuning antennas, filters, and oscillators in radio frequency applications.
  • Wireless communication devices: Adjusting impedance matching in transmitters and receivers.
  • Consumer electronics: Calibration of tuners and filters in TVs, radios, and audio equipment.
  • Industrial equipment: Fine-tuning sensors and control circuits in industrial applications.
  • Medical devices: Adjusting resonant frequencies in medical imaging and therapeutic equipment.

Features:

  • High Q-factor: Provides low losses and efficient energy storage in resonant circuits.
  • Wide capacitance range: Offers flexibility in circuit design to accommodate various applications.
  • Excellent stability: Maintains consistent performance over temperature and frequency.
  • Small size: Allows for integration in small and densely populated circuit boards.
  • RoHS compliant: Environmentally friendly and complies with Restriction of Hazardous Substances regulations.

Benefits:

  • Precise Tuning: Enables accurate adjustment of resonant circuits and filters.
  • Stable Performance: Maintains consistent performance over a wide range of operating conditions.
  • High Efficiency: Minimizes losses and maximizes energy transfer in RF circuits.
  • Compact Design: Allows for integration in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures that the product is free of hazardous substances.

Additional details may include the specific capacitance range, voltage rating, temperature coefficient, and Q-factor. Consult the manufacturer's datasheet for complete specifications.

You May Also Be Interested in

Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 2.5-10PF 250V SMD
Lowest to $10.1866
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess