The TPWCC04BS-TC10 is a common mode choke from Murata Electronics North America. These chokes are designed to suppress common mode noise in various electronic devices and systems. They are compact and suitable for surface mount assembly.
Applications
- USB interfaces
- HDMI interfaces
- LVDS interfaces
- Power line filtering
- Signal line noise suppression
Features
- Surface Mount Device (SMD)
- Compact size
- High common mode impedance
- Low differential mode impedance
- RoHS Compliant
Benefits
- Reduces common mode noise, improving signal integrity.
- Prevents electromagnetic interference (EMI).
- Enhances the reliability of electronic devices.
- Facilitates compact designs.
- Complies with environmental regulations.
Technical Specifications
The TPWCC04BS-TC10 has a common mode impedance of typically 100 Ohms at 100MHz. The DC resistance is very low, typically a few ohms or less, to minimize signal loss. It is designed to handle a specified rated current (Consult the datasheet for precise current rating). It operates within a specific temperature range (Refer to the datasheet). The physical dimensions are small to accommodate dense PCB layouts. The operating temperature range will vary but typically falls between -40C and +85C.