The SFGCG455BX4-TC is a Murata ceramic filter designed for use in intermediate frequency (IF) stages of radio receivers and transmitters. It provides selective filtering around a center frequency of 455 kHz, removing unwanted signals and noise to improve overall signal quality.
Applications
- Radio receivers (AM/FM)
- Transceivers
- Cordless phones
- Wireless communication devices
- IF stages in communication equipment
Features
- Compact size for space-saving designs
- Sharp selectivity for precise filtering
- Low insertion loss for minimal signal attenuation
- High attenuation of unwanted signals
- Stable performance over temperature variations
- Surface mount technology (SMT) for easy assembly
- RoHS compliant
Benefits
- Improved signal-to-noise ratio in radio receivers
- Reduced interference from adjacent channels
- Enhanced selectivity for better signal reception
- Increased reliability due to stable performance
- Simplified manufacturing process
- Compliant with environmental standards
Technical Specifications
While specific technical specifications depend on the exact model and application, common specifications include:
- Center Frequency: Approximately 455 kHz
- Bandwidth: Determined by the application
- Insertion Loss: Low to minimize signal loss
- Attenuation: High attenuation in stopband
- Operating Temperature Range: Wide temperature range
- Impedance: Typically designed for common IF stage impedance
The SFGCG455BX4-TC is a reliable ceramic filter that contributes to high-quality signal reception in radio and communication devices by effectively filtering out noise and unwanted signals.