EN
  • EN
  • DE

SF2053E

Part No SF2053E
Manufacturer Murata Electronics North America
Catalog SAW Filters
Description FILTER SAW RF 915 MHZ SM3030-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Frequency - Center 915MHz
Bandwidth 12.5MHz
Insertion Loss 3dB
Applications ISM
Mounting SMD (SMT)
Height (Max) 0.054" (1.38mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 028240-SF2053E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF2053E CAD Model

Description

The SF2053E is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. These filters are crucial for ensuring clear and reliable communication in wireless devices by minimizing interference and noise.

Applications

  • Cellular Communication Systems: Used in mobile phones and base stations to filter RF signals, ensuring that only the desired frequencies are processed.
  • Wireless LAN (WLAN) Devices: Employed in Wi-Fi routers and adapters to improve signal quality and reduce interference.
  • Global Positioning Systems (GPS): Used in GPS receivers to filter out unwanted signals and enhance the accuracy of positioning data.
  • Remote Control Systems: Found in remote controls and receivers to ensure reliable communication between devices.
  • Satellite Communication: Utilized in satellite communication equipment for filtering signals in the uplink and downlink paths.

Features

  • High Selectivity: Offers excellent rejection of unwanted signals outside the passband, improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out noise and interference.
  • Enhanced Device Performance: Optimizes the performance of wireless devices by ensuring efficient signal processing.
  • Reduced Interference: Minimizes the impact of unwanted signals, leading to more reliable communication.
  • Simplified Circuit Design: Facilitates the design of RF circuits by providing a pre-tuned filtering solution.
  • Cost-Effective Solution: Offers a cost-efficient means of improving RF signal quality in various applications.

Additional Details

The SF2053E SAW filter operates at a specific center frequency, which is critical for its intended application. Its compact size and SMT design make it suitable for high-density PCB layouts. This filter is commonly used in applications where precise frequency filtering is essential to maintain signal integrity and prevent interference. The specific technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation, can be found in the manufacturer's datasheet.

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess