EN
  • EN
  • DE

SCR2100-D08-05

Part No SCR2100-D08-05
Manufacturer Murata Electronics North America
Catalog Gyroscopes
Description GYROSCOPES / Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Mfr Murata Electronics
Package Tape & Reel
Type Digital
Axis X (Pitch)
Range °/s ±125
Sensitivity (LSB/(°/s)) 50
Bandwidth 1.15kHz
Output Type SPI
Voltage - Supply 3V ~ 3.6V
Current - Supply 23.9 mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 24-SMD Module
Base Product Number SCR2100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Names 490-12144-6,490-12144-1,490-12144-2
Standard Package 50
Win Source Part Number 1023658-SCR2100-D08-05
Ultra Librarian 3D Model Ultra Librarian SCR2100-D08-05 CAD Model

Description

The SCR2100-D08-05 is a digital motion sensor gyroscope with an X-axis pitch.

  • Axis: X-axis pitch
  • Range: ±125°/s
  • Sensitivity: 50 LSB/(°/s)
  • Bandwidth: 1.15kHz
  • Output Type: SPI
  • Voltage Supply: 3V to 3.6V
  • Current Supply: 23.9mA
  • Operating Temperature: -40°C to 125°C
  • Package Size: 24-SMD module
  • Package Type: Tape and Reel
  • MSL Level: 3 (shelf life of 168 hours)

You May Also Be Interested in

Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
TDK InvenSense
GYRO/ACCELEROMETER 3-AXIS 24QFN
Lowest to $3.0261
Maxim Integrated
Need more? Email Us
STMicroelectronics
MEMS Single Axis ±1000°/s 10-Pin PLGA Tray / GYRO 1000DEG/S 1.1MV 140HZ 10LGA
Lowest to $1.6921

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess