EN
  • EN
  • DE

SCA3060-D01DEMO

Part No SCA3060-D01DEMO
Manufacturer Murata Electronics North America
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Murata Electronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g
Interface SPI
Sensitivity 1000 counts/g
Supplied Contents Board(s)
Utilized IC / Part SCA3060-D01
Base Product Number SCA3060
Other Names 551-1074,SCA3060D01DEMO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1283794-SCA3060-D01DEMO
Ultra Librarian 3D Model Ultra Librarian SCA3060-D01DEMO CAD Model

Description

The SCA3060-D01DEMO is a demonstration board for Murata's SCA3060-D01, a 3-axis accelerometer. This demo board allows for easy evaluation and testing of the accelerometer's features and performance. It is designed to provide users with a ready-to-use platform for understanding and integrating the SCA3060-D01 into various applications.

Applications:

  • Tilt Compensation: Correcting for tilt in electronic devices and systems.
  • Motion Detection: Detecting movement and acceleration in various applications.
  • Gaming Consoles: Providing motion-sensing capabilities for interactive gaming.
  • Robotics: Enabling robots to sense their orientation and movement.
  • Industrial Automation: Monitoring vibration and movement in industrial machinery.

Features:

  • SCA3060-D01 Accelerometer: Integrated 3-axis accelerometer for measuring acceleration in three dimensions.
  • Easy Connectivity: Provides convenient connection points for interfacing with external systems.
  • Onboard Components: Includes necessary components for immediate use.
  • Compact Design: Small form factor for easy integration into projects.
  • Demonstration Software (Potentially): May include software for visualizing and analyzing accelerometer data. (Check Murata documentation for specific demo software availability).

Benefits:

  • Quick Evaluation: Simplifies the evaluation and testing of the SCA3060-D01 accelerometer.
  • Rapid Prototyping: Accelerates the development of motion-sensing applications.
  • Accurate Measurements: Provides reliable and precise acceleration readings.
  • Versatile Applications: Suitable for a wide range of projects requiring motion sensing.
  • User-Friendly Interface: Easy to connect and use, even for beginners.

The Murata SCA3060-D01DEMO board is designed to offer a plug-and-play experience for evaluating the SCA3060-D01 accelerometer. This accelerometer is a 3-axis sensor that measures acceleration in the X, Y, and Z axes. The board includes the necessary components to interface with the accelerometer, such as connectors and power supply circuitry. The demonstration board's compact design allows for easy integration into various projects and prototypes. Potential applications include tilt compensation, motion detection, gaming consoles, robotics, and industrial automation. The board allows developers to quickly assess the accelerometer's performance and integrate it into their designs, thereby saving time and resources. The output from the accelerometer can be used to detect motion, measure inclination, or determine orientation. Using the evaluation board, developers can fine-tune their algorithms and optimize the accelerometer settings for specific applications.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess