EN
  • EN
  • DE

SAYZY1G88EB0B00R05

Part No SAYZY1G88EB0B00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188478-SAYZY1G88EB0B00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYZY1G88EB0B00R05 CAD Model

Description

The SAYZY1G88EB0B00R05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters play a vital role in RF (Radio Frequency) systems by providing precise frequency selection and signal conditioning, which enhances the performance and reliability of various wireless communication devices.

Applications

  • Mobile phones (GSM, CDMA, UMTS, LTE, 5G)
  • Wireless LAN devices (Wi-Fi routers, adapters)
  • Bluetooth modules
  • GPS navigation systems
  • Remote control systems
  • Automotive telematics

Features

  • High Selectivity: Provides excellent rejection of unwanted signals outside the designated frequency band, reducing interference.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Form Factor: Enables integration into compact electronic devices, reducing overall device size and weight.
  • Stable Temperature Characteristics: Ensures consistent performance across a broad range of operating temperatures, enhancing reliability.
  • Surface Mountable: Facilitates automated assembly processes, lowering manufacturing costs and improving production efficiency.
  • Lead-Free Construction: Complies with environmental regulations, promoting sustainability and reducing environmental impact.

Benefits

  • Improved Signal-to-Noise Ratio: Enhances the clarity and reliability of wireless communication, minimizing errors and dropouts.
  • Extended Battery Life: Reduces power consumption by minimizing signal loss, prolonging the operational life of battery-powered devices.
  • Miniaturized Device Size: Enables the development of smaller and more portable wireless devices, enhancing user convenience and mobility.
  • Reliable Performance: Ensures consistent and dependable operation in diverse environmental conditions, increasing overall system robustness.
  • Cost-Effective Solution: Provides a high-performance filtering solution at a competitive price, optimizing bill-of-materials (BOM) costs.

Additional Details

The SAYZY1G88EB0B00R05 SAW filter utilizes the piezoelectric effect to convert electrical signals into mechanical waves and vice versa. The filter's frequency response is determined by the precise design of the interdigital transducers (IDTs) patterned on the piezoelectric substrate. These transducers selectively transmit and receive acoustic waves at specific frequencies, achieving the desired filtering function. The critical specifications, including center frequency, bandwidth, and insertion loss, are meticulously tailored to meet specific application requirements. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications to ensure proper and optimal implementation. This filter is commonly used within the RF front-end or intermediate frequency (IF) stages of receivers and transmitters to enhance signal quality, mitigate interference, and improve overall communication system performance.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess