The SAYRF1G95HA0F0AR00 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This component is designed for radio frequency (RF) signal processing, specifically to filter signals around 1.95 GHz.
Applications
- Mobile communication systems (cellular phones, smartphones)
- Wireless networking (Wi-Fi, Bluetooth)
- GPS receivers
- RF front-end modules
- ISM (Industrial, Scientific, and Medical) band applications
Features
- High selectivity: Provides sharp filtering characteristics, allowing for precise signal selection.
- Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
- Small size: Enables integration into compact electronic devices.
- Surface Mount Device (SMD): Compatible with automated assembly processes.
- Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.
- High power handling: Capable of withstanding relatively high RF power levels.
Benefits
- Improved signal quality: Reduces noise and interference, enhancing signal clarity.
- Enhanced system performance: Improves the reliability and efficiency of wireless communication.
- Reduced interference: Prevents unwanted signals from interfering with desired signals.
- Smaller product size: Facilitates the miniaturization of electronic devices.
- Lower manufacturing costs: SMD packaging reduces labor costs associated with assembly.
- Increased reliability: Stable performance ensures consistent operation in various environments.
Additional Details
The SAYRF1G95HA0F0AR00 typically utilizes a piezoelectric substrate material, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), to achieve its filtering performance. The specific parameters, including center frequency, bandwidth, insertion loss, and rejection, are tailored to meet the requirements of specific wireless communication standards. It's critical to consult the official Murata datasheet for precise technical specifications, including impedance, ripple, and operating temperature range. Reflow soldering is generally used for mounting this device.