EN
  • EN
  • DE

SAYFP836MAJ0F25R05

Part No SAYFP836MAJ0F25R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188425-SAYFP836MAJ0F25R05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAYFP836MAJ0F25R05 CAD Model

Description

The SAYFP836MAJ0F25R05 is a surface-mount band pass filter manufactured by Murata Electronics North America. These filters are designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside that range. Band pass filters are essential components in various communication and electronic systems.

Applications:

  • Wireless communication systems
  • Satellite communication
  • Radar systems
  • Test and measurement equipment
  • Mobile communication devices

Features:

  • Surface mount device (SMD) for easy integration into automated assembly processes
  • Compact size for space-constrained applications
  • High selectivity to isolate desired frequency bands
  • Low insertion loss within the passband
  • High attenuation in the stopband
  • Rugged construction for reliable performance

Benefits:

  • Improved signal quality by filtering out unwanted noise and interference
  • Enhanced communication range by reducing out-of-band emissions
  • Increased system performance by optimizing signal-to-noise ratio
  • Simplified design and manufacturing process due to SMD packaging
  • Reliable operation in harsh environments thanks to robust design

Additional Details:

Specific technical specifications such as the center frequency, bandwidth, insertion loss, return loss, and attenuation characteristics can be found in the product datasheet available from Murata. These specifications are critical for selecting the appropriate filter for a given application. The component's compact size and surface-mount configuration are optimized for automated assembly, promoting cost-effectiveness in high-volume manufacturing. Materials used in the filter's construction ensure stable performance across a wide range of operating temperatures and environmental conditions. This filter is designed for applications requiring precise frequency filtering and minimal signal loss within the desired band.

You May Also Be Interested in

Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess