EN
  • EN
  • DE

SAYFP1G95CA0B00R12

Part No SAYFP1G95CA0B00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188416-SAYFP1G95CA0B00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95CA0B00R12 CAD Model

Description

The SAYFP1G95CA0B00R12 is a surface-mount band pass filter manufactured by Murata Electronics North America. These filters are designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside that range. Band pass filters are essential components in various communication and electronic systems.

Applications:

  • Wireless communication systems
  • Satellite communication
  • Radar systems
  • Test and measurement equipment
  • Mobile communication devices

Features:

  • Surface mount device (SMD) for easy integration into automated assembly processes
  • Compact size for space-constrained applications
  • High selectivity to isolate desired frequency bands
  • Low insertion loss within the passband
  • High attenuation in the stopband
  • Rugged construction for reliable performance

Benefits:

  • Improved signal quality by filtering out unwanted noise and interference
  • Enhanced communication range by reducing out-of-band emissions
  • Increased system performance by optimizing signal-to-noise ratio
  • Simplified design and manufacturing process due to SMD packaging
  • Reliable operation in harsh environments thanks to robust design

Additional Details:

Specific technical specifications such as the center frequency, bandwidth, insertion loss, return loss, and attenuation characteristics can be found in the product datasheet available from Murata. These specifications are critical for selecting the appropriate filter for a given application. The component's compact size and surface-mount configuration are optimized for automated assembly, promoting cost-effectiveness in high-volume manufacturing. Materials used in the filter's construction ensure stable performance across a wide range of operating temperatures and environmental conditions. This filter is designed for applications requiring precise frequency filtering and minimal signal loss within the desired band.

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess