EN
  • EN
  • DE

SAYFP1G95AB0B00R05

Part No SAYFP1G95AB0B00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188411-SAYFP1G95AB0B00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95AB0B00R05 CAD Model

Description

The SAYFP1G95AB0B00R05 is a surface-mount filter manufactured by Murata Electronics North America. It is designed for use in high-frequency communication systems, providing selective signal filtering to minimize noise and interference. Its compact size and reliable performance make it a suitable component for various wireless applications.

Applications

  • Wireless Communication Systems
  • Cellular Phones
  • Wireless LAN (WLAN) devices
  • Bluetooth Modules
  • Global Positioning System (GPS) devices
  • Radio Frequency Identification (RFID) readers

Features

  • Surface Mount Device (SMD) for easy assembly
  • Compact size
  • High frequency operation
  • Excellent selectivity
  • Low insertion loss
  • High attenuation
  • Stable temperature characteristics

Benefits

  • Improved Signal Clarity: The filter effectively removes unwanted signals, improving signal-to-noise ratio and overall signal clarity.
  • Extended Communication Range: By reducing interference, the filter enables longer communication ranges in wireless devices.
  • Reduced Power Consumption: Low insertion loss minimizes signal attenuation, leading to lower power consumption in the system.
  • Enhanced System Reliability: The filter's stable performance ensures reliable operation even under varying environmental conditions.
  • Simplified Board Design: The small SMD package simplifies PCB layout and reduces the overall size of the electronic device.
  • Optimized Performance: The filter is specifically designed to optimize performance in high-frequency applications.

Additional Details

The SAYFP1G95AB0B00R05's specific frequency characteristics and performance parameters are defined by its internal construction and material properties. It's crucial to refer to the official Murata datasheet to obtain precise information regarding its frequency response, insertion loss, attenuation levels at different frequencies, impedance matching characteristics, and operating temperature range. These details are critical for ensuring proper application and optimal performance in a specific circuit design. The filter is also designed to be compliant with industry standards for RoHS and other environmental regulations.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess