EN
  • EN
  • DE

SAYFP1G74CA0B0AR05

Part No SAYFP1G74CA0B0AR05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188401-SAYFP1G74CA0B0AR05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G74CA0B0AR05 CAD Model

Description

The SAYFP1G74CA0B0AR05 is a surface-mount device (SMD) filter manufactured by Murata Electronics North America. This filter is engineered for high-frequency applications, primarily in wireless communication systems. Its compact size and robust design make it suitable for integration into a variety of electronic devices where signal filtering is crucial.

Applications

  • Wireless communication devices
  • Mobile phones and smartphones
  • Wi-Fi modules
  • Bluetooth devices
  • GPS receivers
  • Satellite communication systems

Features

  • Surface-mount device (SMD) for easy integration
  • Compact size
  • High-frequency operation
  • Sharp cutoff characteristics
  • Low insertion loss
  • High attenuation
  • Excellent temperature stability

Benefits

  • Improved signal quality: The filter removes unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced communication range: By filtering out spurious signals, the filter improves the sensitivity of the receiver, allowing for greater communication distances.
  • Reduced power consumption: The low insertion loss of the filter minimizes signal attenuation, leading to lower power consumption in the system.
  • Increased system reliability: The robust design of the filter ensures stable performance over a wide range of operating conditions.
  • Simplified circuit design: The compact size and ease of integration of the SMD filter simplifies the overall circuit design.
  • Optimized performance: The filter is specifically designed to provide optimal performance in demanding wireless applications.

Additional Details

This filter operates within a specific frequency range, and its performance characteristics are optimized for that range. It's designed to meet stringent requirements for insertion loss, attenuation, and impedance matching. The materials used in the construction of the filter are chosen for their stability and reliability over a wide range of temperatures. The exact specifications (frequency, bandwidth, insertion loss, attenuation, impedance) should be verified against the official Murata datasheet for the SAYFP1G74CA0B0AR05 part.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess