EN
  • EN
  • DE

SAYEY2G53CA0F0AR00

Part No SAYEY2G53CA0F0AR00
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091223-SAYEY2G53CA0F0AR00
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYEY2G53CA0F0AR00 CAD Model

Description

The SAYEY2G53CA0F0AR00 is a Murata Electronics North America component, categorized as a SAW (Surface Acoustic Wave) filter. These filters are widely used in radio frequency (RF) applications for their ability to selectively pass or reject signals within a specific frequency range. SAW filters utilize the piezoelectric effect of certain materials to create a mechanical wave on the surface of the device, which interacts with the electrical signal to achieve filtering.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • Satellite communication
  • Television broadcasting
  • Remote control systems

Features

  • High selectivity: Precisely filters signals within a defined frequency band.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Compact design allows for integration into space-constrained devices.
  • High reliability: Robust construction ensures stable performance over a wide range of operating conditions.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer and more reliable communication.
  • Enhanced system performance: Enables efficient use of the frequency spectrum and improves overall system efficiency.
  • Reduced component count: Integrates filtering functionality into a single device, simplifying circuit design.
  • Lower power consumption: Optimizes signal processing and reduces energy waste.
  • Miniaturization of devices: Enables the development of smaller and lighter electronic devices.

Additional Details

SAW filters like the SAYEY2G53CA0F0AR00 are designed for specific frequency bands and impedance matching requirements. The exact specifications, such as center frequency, bandwidth, insertion loss, and impedance, will vary depending on the specific model and application. These filters are typically manufactured using materials such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), which exhibit strong piezoelectric properties. They are crucial components in modern wireless communication systems, ensuring reliable and efficient signal transmission and reception. The device is typically used in the RF front-end of wireless communication devices, where it performs critical filtering functions to ensure optimal performance and prevent interference.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5556 $50.0040
220+ $0.4559 $100.2980
340+ $0.4417 $150.1780
470+ $0.4274 $200.8780
610+ $0.4132 $252.0520
810+ $0.3704 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess