EN
  • EN
  • DE

SAWFD1G90AH0F3KR15

Part No SAWFD1G90AH0F3KR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836695-SAWFD1G90AH0F3KR15
Ultra Librarian 3D Model Ultra Librarian SAWFD1G90AH0F3KR15 CAD Model

Description

The SAWFD1G90AH0F3KR15 is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. SAW filters are crucial components in wireless communication systems, providing precise frequency selection and signal filtering. This specific filter is optimized for applications requiring high performance and reliability.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • RF Transceivers
  • Base Stations
  • Wi-Fi Devices

Features

  • High Selectivity: Effectively filters unwanted frequencies.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Compact Size: Allows for integration in small devices.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Excellent Temperature Stability: Ensures stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: High selectivity enhances signal-to-noise ratio.
  • Enhanced System Performance: Low insertion loss improves overall system efficiency.
  • Space-Saving Design: Compact size enables use in miniaturized applications.
  • Cost-Effective Manufacturing: SMD packaging reduces assembly costs.
  • Reliable Operation: Stable performance ensures consistent operation.

Additional Details

The SAWFD1G90AH0F3KR15 operates at a specific center frequency, typically in the GHz range, and is designed to meet the requirements of specific wireless communication standards. Its impedance is carefully matched to the surrounding circuitry to minimize signal reflections and maximize power transfer. The surface mount package allows for efficient heat dissipation and ensures good mechanical stability.

Consult the official Murata Electronics North America datasheet for the SAWFD1G90AH0F3KR15 for detailed electrical characteristics, frequency response curves, package dimensions, and ordering information. This datasheet is essential for proper design and implementation.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess