EN
  • EN
  • DE

SAWEP881MCP0F00R05

Part No SAWEP881MCP0F00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188310-SAWEP881MCP0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEP881MCP0F00R05 CAD Model

Description

The SAWEP881MCP0F00R05 is a Surface Acoustic Wave (SAW) filter from Murata Electronics North America, meticulously designed for precision filtering around the 881 MHz frequency band. SAW filters are crucial components in RF systems, providing exceptional selectivity and minimal insertion loss, ultimately boosting the performance of communication devices.

Applications

  • Cellular Communication Systems: Integrated into mobile phones and base stations that operate within the 881 MHz frequency spectrum.
  • Wireless Security Devices: Used in security systems to ensure reliable signal transmission and minimize interference.
  • Remote Control Units: Employed in remote control applications to improve signal clarity and prevent disruptions.
  • Industrial, Scientific, and Medical (ISM) Bands: Ideal for devices operating in ISM bands that require robust and precise filtering.
  • Wireless Audio Transmission: Incorporated into wireless microphones and audio transmitters for crystal-clear audio signal transmission.

Features

  • High Selectivity: Offers superior attenuation of unwanted signals outside the intended frequency band, ensuring signal purity.
  • Low Insertion Loss: Minimizes signal loss within the passband, maximizing the efficiency of signal transmission and reception.
  • Compact Form Factor: Designed with a small footprint to facilitate seamless integration into space-constrained devices.
  • Stable Performance: Provides consistent and reliable performance across a broad spectrum of operating temperatures.
  • Surface Mount Device (SMD): Enables straightforward and automated assembly onto printed circuit boards (PCBs).

Benefits

  • Enhanced Signal Clarity: Reduces noise and interference, resulting in more reliable and clearer signal transmission.
  • Improved Receiver Sensitivity: Amplifies the ability to detect weak signals, thereby extending the communication range.
  • Extended Battery Life: Low insertion loss minimizes power consumption, significantly prolonging the operational life of battery-powered devices.
  • Consistent Reliability: Guarantees dependable performance under diverse and challenging operating conditions.
  • Streamlined Assembly: The surface mount design simplifies the manufacturing process, reducing both time and costs.

Additional Details

The SAWEP881MCP0F00R05 SAW filter is engineered for optimal performance when accurately matched to both source and load impedances. Precise PCB layout is critical to mitigate parasitic effects and maintain signal integrity. Comprehensive specifications, including insertion loss, bandwidth, and attenuation characteristics, are detailed in the filter's datasheet. This component is RoHS compliant, ensuring it adheres to environmental standards. Proper handling and storage in accordance with the manufacturer's guidelines are essential to preserve the filter's performance and longevity.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess