EN
  • EN
  • DE

SAWEN1G84CV0F00R14

Part No SAWEN1G84CV0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188260-SAWEN1G84CV0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEN1G84CV0F00R14 CAD Model

Description

The SAWEN1G84CV0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This type of filter is commonly used in wireless communication systems for radio frequency (RF) signal filtering. The specific filter is designed for operation near 1.84 GHz. The 'CV' likely indicates specific filter characteristics (e.g., bandwidth, impedance), and 'R14' typically refers to a particular packaging configuration or reel size designed for automated assembly processes.

Applications

  • Cellular base stations
  • Wireless communication devices
  • RF receivers
  • RF Transmitters
  • Spectrum analyzers

Features

  • Surface Mount Device (SMD) facilitates automated assembly
  • Precise center frequency approximately 1.84 GHz
  • Low insertion loss minimizes signal attenuation
  • High attenuation in the stop band for effective filtering
  • Small form factor saves valuable board space
  • Durable construction ensures long-term reliability

Benefits

  • Improved signal quality due to effective signal filtering
  • Enhanced receiver sensitivity leading to better performance
  • Reduced interference from unwanted signals improving clarity
  • Increased communication range maintaining reliable connections
  • Compact design allows for use in smaller devices
  • Dependable performance over time due to high reliability

Technical Specifications

Refer to the official Murata datasheet for detailed specifications. Typical SAW filter characteristics include:

  • Center Frequency: Around 1.84 GHz
  • Bandwidth: Specific to the intended application; the 'CV' likely denotes a particular value.
  • Insertion Loss: Typically low to minimize signal degradation
  • Stopband Attenuation: Designed to effectively eliminate unwanted signals
  • Impedance: Commonly 50 Ohms
  • Operating Temperature Range: Wide range to suit varied operating environments
  • Package: Surface Mount Device (SMD)

The SAWEN1G84CV0F00R14 SAW filter is well-suited for RF applications that require precise signal filtering around 1.84 GHz. Low insertion loss and high stopband attenuation ensure high signal integrity and minimize interference. The 'CV' signifies particular filter characteristics, while 'R14' specifies reel packaging specifications for automated assembly.

You May Also Be Interested in

Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess