EN
  • EN
  • DE

SARCC315M00BXL0R12

Part No SARCC315M00BXL0R12
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313150-SARCC315M00BXL0R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SARCC315M00BXL0R12 CAD Model

Description

The SARCC315M00BXL0R12 is a Multilayer Ceramic Capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs like this one are essential components used extensively in electronic circuits for a wide range of applications. These include decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling capacitors for integrated circuits
  • Bypassing noise in power lines
  • Filtering signals in audio and RF circuits
  • Energy storage in low-power applications
  • Timing circuits

Features

  • Small physical size
  • High capacitance value for its size
  • Low equivalent series resistance (ESR)
  • Stable performance over temperature changes
  • Surface mount device (SMD)

Benefits

  • Reduces noise and voltage fluctuations in circuits
  • Improves circuit stability and reliability
  • Enhances filtering performance
  • Allows for compact circuit designs
  • Facilitates automated assembly processes

Additional Details

To obtain detailed specifications such as capacitance, voltage rating, tolerance, and temperature coefficient, consult the official Murata datasheet for the SARCC315M00BXL0R12. The datasheet will provide comprehensive information on electrical characteristics and performance under various operating conditions. This capacitor is designed for reflow soldering. The part number indicates specific characteristics, including capacitance value and tolerance. It's crucial to adhere to the recommended soldering profile during assembly to avoid damage.

The manufacturing of MLCCs involves precise layering of ceramic dielectric material and metal electrodes. The SARCC series is designed for general-purpose applications where stable and reliable performance is critical. Proper handling during PCB assembly is crucial to prevent cracking or other damage that could affect performance.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess